The SiT3373 is a 220.000001 MHz to 725 MHz differential MEMS VCXO with ultra-low jitter, designed for telecom, networking, and industrial applications requiring precise timing in noisy environments. It supports LVDS signaling, a 2.8 V supply, and a pull range of ±200 ppm. Frequency is programmable to 364.800000 MHz with six-decimal precision. The device operates over -40°C to 105°C and provides ±15 ppm frequency stability. It is housed in a 5.0 x 3.2 mm package with a center pad and includes integrated power noise filtering. Typical RMS phase jitter is 0.225 ps over 12 kHz to 20 MHz bandwidth.
220 MHz to 725 MHz Ultra-low Jitter Differential VCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT3373AI-4E2-28NX364.800000 |
| Product Name | Voltage-Controlled Oscillators |
| Package / Form Factor | 7.0x5.0 |
| Frequency | 365 MHz |
| Frequency Stability | 25 ppm |