The SiT3373 is a 220.000001 MHz to 725 MHz differential MEMS VCXO with ultra-low jitter, designed for telecom, networking, and industrial applications requiring precise timing in noisy environments. It features ±15 ppm frequency stability, 0.225 ps RMS phase jitter over 12 kHz to 20 MHz bandwidth, and operates across a temperature range of -40°C to 105°C. Available in industry-standard packages of 7.0 x 5.0 mm, 5.0 x 3.2 mm, and 3.2 x 2.5 mm, it supports LVPECL, LVDS, and HCSL output signaling with integrated power supply noise filtering that eliminates the need for an external LDO. Pull range options up to ±3200 ppm and programmable frequencies accurate to six decimal places enable flexible clock configuration. The device includes an output enable function for packages 5.0 x 3.2 mm and 7.0 x 5.0 mm, and operates from a 2.8 V supply.
220 MHz to 725 MHz Ultra-low Jitter Differential VCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT3373AI-4B2-28NE281.000000 |
| Product Name | Voltage-Controlled Oscillators |
| Package / Form Factor | 3.2x2.5 |
| Frequency | 281 MHz |
| Frequency Stability | 25 ppm |