The SiT3373 is a 220 MHz to 725 MHz differential MEMS VCXO with ultra-low jitter, designed for telecom, networking, and industrial applications requiring precise frequency control. It supports LVDS signaling, operates with a 2.5 V supply, and offers a ±25 ppm pull range. The device is housed in a 3.2 x 2.5 mm package and maintains frequency stability of ±25 ppm over the extended industrial temperature range of -40°C to 85°C. It integrates on-chip power supply regulators to suppress noise and achieves 0.225 ps RMS phase jitter over a 12 kHz to 20 MHz bandwidth. An output enable function is not available in this package variant.
220 MHz to 725 MHz Ultra-low Jitter Differential VCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT3373AI-4B2-25NE270.000000 |
| Product Name | Voltage-Controlled Oscillators |
| Package / Form Factor | 3.2x2.5 |
| Frequency | 270 MHz |
| Frequency Stability | 25 ppm |