The SiT3373 is a 220 MHz to 725 MHz differential MEMS VCXO with ultra-low jitter of 0.225 ps RMS over 12 kHz to 20 MHz bandwidth, designed for telecom, networking, and industrial applications. It supports frequency stability as low as ±15 ppm and operates over a temperature range of -40°C to 105°C. Available in industry-standard packages of 7.0 x 5.0 mm, 5.0 x 3.2 mm, and 3.2 x 2.5 mm, it integrates on-chip regulators to suppress power supply noise. The device offers programmable pull ranges up to ±3200 ppm and supports LVPECL signaling. It is engineered with DualMEMS® and TurboCompensation® technologies to resist airflow, thermal gradients, shock, and vibration.
220 MHz to 725 MHz Ultra-low Jitter Differential VCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT3373AI-2E9-28NC432.000000 |
| Product Name | Voltage-Controlled Oscillators |
| Package / Form Factor | 7.0x5.0 |
| Frequency | 432 MHz |
| Frequency Stability | 35 ppm |