The SiT3373 is a 220 MHz to 725 MHz differential MEMS VCXO with ultra-low jitter, integrating on-chip regulators to eliminate the need for an external LDO. It is available in industry-standard 7.0 x 5.0 mm, 5.0 x 3.2 mm, and 3.2 x 2.5 mm packages and supports frequency stability as low as ±15 ppm with a pull range up to ±3200 ppm. The device operates across an extended industrial temperature range of -40°C to 105°C and achieves 0.225 ps RMS phase jitter (typ) over a 12 kHz to 20 MHz bandwidth. It features LVDS output signaling and is configured for a 2.5 V supply.
220 MHz to 725 MHz Ultra-low Jitter Differential VCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT3373AI-2E3-25NY540.000000 |
| Product Name | Voltage-Controlled Oscillators |
| Package / Form Factor | 7.0x5.0 |
| Frequency | 540 MHz |
| Frequency Stability | 50 ppm |