The SiT3373 is a 220 MHz to 725 MHz differential MEMS VCXO with ultra-low jitter, delivering 0.225 ps RMS phase jitter over 12 kHz to 20 MHz bandwidth. It supports frequency stability as low as ±15 ppm and operates across temperature ranges from -40°C to 105°C. The device is available in industry-standard 7.0 x 5.0 mm, 5.0 x 3.2 mm, and 3.2 x 2.5 mm packages, and integrates on-chip regulators to eliminate the need for an external LDO. Pull range options include ±25, ±50, ±80, ±100, ±150, ±200, ±400, ±800, ±1600, and ±3200 ppm. The part features LVDS signaling, a 2.5 V supply, and an output enable function. The specific ordering code indicates programming for 644.531250 MHz, ±3200 ppm pull range, and output enable on a 7.0 x 5.0 mm package with extended industrial temperature range.
220 MHz to 725 MHz Ultra-low Jitter Differential VCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT3373AI-2E2-25NU644.531250 |
| Product Name | Voltage-Controlled Oscillators |
| Package / Form Factor | 7.0x5.0 |
| Frequency | 645 MHz |
| Frequency Stability | 25 ppm |