The SiT3373 is a 220 MHz to 725 MHz differential MEMS VCXO with ultra-low jitter, designed for telecom, networking, and industrial applications. It supports industry-standard packages in 7.0 x 5.0 mm, 5.0 x 3.2 mm, and 3.2 x 2.5 mm sizes, operates over a temperature range of -40°C to 105°C, and achieves 0.225 ps RMS phase jitter (typ) over a 12 kHz to 20 MHz bandwidth. Frequency stability ranges as low as ±15 ppm, with programmable pull ranges up to ±3200 ppm. The device integrates on-chip regulators to suppress power supply noise and supports LVPECL, LVDS, and HCSL output signaling formats.
220 MHz to 725 MHz Ultra-low Jitter Differential VCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT3373AI-2B9-33NC240.000000 |
| Product Name | Voltage-Controlled Oscillators |
| Package / Form Factor | 3.2x2.5 |
| Frequency | 240 MHz |
| Frequency Stability | 35 ppm |