The SiT3373 is a 220 MHz to 725 MHz differential MEMS VCXO with ultra-low jitter, designed for telecom, networking, and industrial applications requiring precise clocking in noisy environments. It supports LVDS signaling, operates from a 3.0 V ±10% supply, and offers a pull range of ±90 ppm. The device achieves 0.225 ps RMS phase jitter over 12 kHz to 20 MHz bandwidth with frequency stability of ±35 ppm. It is housed in a 3.2 x 2.5 mm package and supports an extended industrial temperature range of -40°C to 105°C. The part includes on-chip regulators to reject power supply noise and integrates DualMEMS® and TurboCompensation® technology for resistance to environmental stress.
220 MHz to 725 MHz Ultra-low Jitter Differential VCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT3373AI-2B9-30NG644.531250 |
| Product Name | Voltage-Controlled Oscillators |
| Package / Form Factor | 3.2x2.5 |
| Frequency | 645 MHz |
| Frequency Stability | 35 ppm |