The SiT3373 is a 220 MHz to 725 MHz differential MEMS VCXO with ultra-low jitter, designed for telecom, networking, and industrial applications requiring precise clocking in noisy environments. It is available in industry-standard packages of 7.0 x 5.0 mm, 5.0 x 3.2 mm, and 3.2 x 2.5 mm. This device offers programmable frequency accuracy to six decimal places, frequency stability as low as ±15 ppm, and a phase jitter of 0.225 ps RMS (typical) over a 12 kHz to 20 MHz bandwidth. Operating temperature range extends from -40°C to 105°C for extended industrial variants. It supports LVDS signaling, a 2.8 V power supply, and pull ranges up to ±800 ppm. On-chip regulators eliminate the need for an external LDO, and it integrates dual temperature sensing with TurboCompensation technology to resist airflow, thermal gradients, shock, and vibration.
220 MHz to 725 MHz Ultra-low Jitter Differential VCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT3373AI-2B3-28NY500.000000 |
| Product Name | Voltage-Controlled Oscillators |
| Package / Form Factor | 3.2x2.5 |
| Frequency | 500 MHz |
| Frequency Stability | 50 ppm |