The SiT3373 is a 220.000001 MHz to 725 MHz differential MEMS VCXO with ultra-low jitter, designed for telecom, networking, and industrial applications requiring precise clocking in noisy environments. It supports LVDS signaling, a 2.5 V supply, and a ±25 ppm pull range, and is packaged in a 3.2 x 2.5 mm surface-mount format. The device operates across an industrial temperature range of -40°C to 85°C, delivers 0.225 ps RMS phase jitter (typical) over 12 kHz to 20 MHz bandwidth, and integrates on-chip regulators to suppress power supply noise. Its frequency stability is ±25 ppm.
220 MHz to 725 MHz Ultra-low Jitter Differential VCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT3373AI-2B2-25NZ364.800000 |
| Product Name | Voltage-Controlled Oscillators |
| Package / Form Factor | 3.2x2.5 |
| Frequency | 365 MHz |
| Frequency Stability | 25 ppm |