The SiT3373 is a 220 MHz to 725 MHz differential MEMS VCXO with ultra-low jitter, designed for high-performance telecom, networking, and industrial applications. It supports LVPECL signaling, operates with a 3.3 V supply, and provides a pull range of ±25 ppm. The device features ±15 ppm frequency stability and 0.225 ps RMS phase jitter over a 12 kHz to 20 MHz bandwidth. It is housed in a 7.0 x 5.0 mm package with center pad and supports extended industrial temperature range from -40°C to 105°C. On-chip regulators eliminate the need for an external LDO.
220 MHz to 725 MHz Ultra-low Jitter Differential VCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT3373AI-1E3-33NG256.000000 |
| Product Name | Voltage-Controlled Oscillators |
| Package / Form Factor | 7.0x5.0 |
| Frequency | 256 MHz |
| Frequency Stability | 50 ppm |