The SiT3373 is a 220.000001 MHz to 725 MHz differential MEMS VCXO designed for low-jitter applications, featuring ±25 ppm frequency stability, 0.225 ps RMS phase jitter (typ) over 12 kHz to 20 MHz bandwidth, and support for LVPECL signaling. It operates from a 2.8 V supply and is packaged in a 3.2 x 2.5 mm surface-mount format with an extended industrial temperature range of -40°C to 105°C. The device includes integrated power supply noise filtering and supports a pull range of ±3300 ppm through the selected configuration, with no output enable function in this variant.
220 MHz to 725 MHz Ultra-low Jitter Differential VCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT3373AI-1B3-33NX281.000000 |
| Product Name | Voltage-Controlled Oscillators |
| Package / Form Factor | 3.2x2.5 |
| Frequency | 281 MHz |
| Frequency Stability | 50 ppm |