The SiT3373 is a 220 MHz to 725 MHz differential MEMS VCXO with Ultra-low jitter performance, offering 0.225 ps RMS phase jitter (typ) over 12 kHz to 20 MHz bandwidth. It supports frequency stability as low as ±15 ppm and operates across industrial temperatures from -40°C to 105°C. Available in industry-standard package sizes of 7.0 × 5.0 mm, 5.0 × 3.2 mm, and 3.2 × 2.5 mm, it features integrated power supply noise filtering and programmable pull ranges up to ±3200 ppm. The part uses LVDS signaling (code 4), operates at 3.3 V (code 33), and includes an Output Enable function (code E).
220 MHz to 725 MHz Ultra-low Jitter Differential VCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT3373AC-4E3-33NC312.500000 |
| Product Name | Voltage-Controlled Oscillators |
| Package / Form Factor | 7.0x5.0 |
| Frequency | 312 MHz |
| Frequency Stability | 50 ppm |