The SiT3373 is a 220 MHz to 725 MHz differential MEMS VCXO with ultra-low jitter, designed for precision timing in telecom, networking, and industrial applications. It is available in industry-standard packages of 7.0 x 5.0 mm, 5.0 x 3.2 mm, and 3.2 x 2.5 mm. The device supports frequency stability as low as ±15 ppm and operates over a temperature range of -40°C to 105°C. It integrates on-chip regulators to suppress power supply noise and delivers 0.225 ps RMS phase jitter (typical) over 12 kHz to 20 MHz bandwidth. Output signaling includes LVPECL, LVDS, and HCSL, with programmable pull ranges up to ±3200 ppm. The part supports supply voltages of 2.5 V, 2.8 V, 3.0 V, and 3.3 V.
220 MHz to 725 MHz Ultra-low Jitter Differential VCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT3373AC-4E2-33NU614.400000 |
| Product Name | Voltage-Controlled Oscillators |
| Package / Form Factor | 7.0x5.0 |
| Frequency | 614 MHz |
| Frequency Stability | 25 ppm |