The SiT3373 is a 220 MHz to 725 MHz differential MEMS VCXO with ultra-low jitter, designed for telecom, networking, and industrial applications requiring precise timing in noisy environments. It is available in industry-standard packages of 7.0 × 5.0 mm, 5.0 × 3.2 mm, and 3.2 × 2.5 mm. The device operates over a wide temperature range from -40°C to 105°C with frequency stability as low as ±15 ppm and integrated power supply noise filtering that eliminates the need for an external LDO. It offers pull ranges up to ±3200 ppm and delivers 0.225 ps RMS phase jitter (typ) from 12 kHz to 20 MHz bandwidth with LVDS output signaling and a 3.3 V supply.
220 MHz to 725 MHz Ultra-low Jitter Differential VCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT3373AC-4E2-33NH625.000000 |
| Product Name | Voltage-Controlled Oscillators |
| Package / Form Factor | 7.0x5.0 |
| Frequency | 625 MHz |
| Frequency Stability | 25 ppm |