The SiT3373 is a 220 MHz to 725 MHz differential VCXO designed for low-jitter applications, featuring DualMEMS® and TurboCompensation® technology to resist airflow, thermal gradients, shock, and vibration. It supports LVDS signaling, operates with a 2.8 V supply, and offers a ±100 ppm pull range. The device is housed in a 5.0 x 3.2 mm package with a center pad, supports extended industrial temperature range from -40°C to 105°C, and achieves 0.225 ps RMS phase jitter (typical) over 12 kHz to 20 MHz bandwidth. No external LDO is required due to integrated on-chip regulators.
220 MHz to 725 MHz Ultra-low Jitter Differential VCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT3373AC-4E2-28NC307.695484 |
| Product Name | Voltage-Controlled Oscillators |
| Package / Form Factor | 7.0x5.0 |
| Frequency | 308 MHz |
| Frequency Stability | 25 ppm |