The SiT3373 is a 220 MHz to 725 MHz differential MEMS VCXO with ultra-low jitter, designed for telecom, networking, and industrial applications requiring precise clocking in noisy environments. It supports industry-standard package sizes of 7.0 x 5.0 mm, 5.0 x 3.2 mm, and 3.2 x 2.5 mm, with frequency stability as low as ±15 ppm and a maximum operating temperature range of -40°C to 105°C. The device integrates on-chip regulators to reject power supply noise and delivers 0.225 ps RMS phase jitter over a 12 kHz to 20 MHz bandwidth. Output signaling options include LVPECL, LVDS, and HCSL, with pull range options up to ±3200 ppm. The part number SiT3373AC-2E3-33NY62
220 MHz to 725 MHz Ultra-low Jitter Differential VCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT3373AC-2E3-33NY625.000000 |
| Product Name | Voltage-Controlled Oscillators |
| Package / Form Factor | 7.0x5.0 |
| Frequency | 625 MHz |
| Frequency Stability | 50 ppm |