The SiT3373 is a 220 MHz to 725 MHz differential MEMS VCXO with ultra-low jitter, designed for high-performance telecom, networking, and industrial applications. It supports LVDS signaling, operates from a 2.8 V supply, and provides a pull range of ±100 ppm. The device features frequency stability as low as ±15 ppm, 0.225 ps RMS phase jitter over 12 kHz to 20 MHz bandwidth, and operates across a temperature range of -40°C to 105°C. It is available in a 3.2 x 2.5 mm package with an output enable function and integrates on-chip regulators to suppress power supply noise.
220 MHz to 725 MHz Ultra-low Jitter Differential VCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT3373AC-2E3-28NE614.000000 |
| Product Name | Voltage-Controlled Oscillators |
| Package / Form Factor | 7.0x5.0 |
| Frequency | 614 MHz |
| Frequency Stability | 50 ppm |