The SiT3373 is a 220 MHz to 725 MHz differential MEMS VCXO with ultra-low jitter, designed for high-performance telecom, networking, and industrial applications. It supports LVDS signaling, operates from a 2.8 V supply, and offers a pull range of ±100 ppm. Frequency stability is ±50 ppm, with phase jitter of 0.225 ps RMS over 12 kHz to 20 MHz bandwidth. The device operates across a temperature range of -40°C to 105°C and is packaged in a 5.0 x 3.2 mm surface-mount form factor with a center pad. It integrates on-chip regulators to suppress power supply noise and employs DualMEMS® and TurboCompensation® technology for resilience to environmental stressors.
220 MHz to 725 MHz Ultra-low Jitter Differential VCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT3373AC-2E2-33NH281.000000 |
| Product Name | Voltage-Controlled Oscillators |
| Package / Form Factor | 7.0x5.0 |
| Frequency | 281 MHz |
| Frequency Stability | 25 ppm |