The SiT3373 is a 220 MHz to 725 MHz differential MEMS VCXO with ultra-low jitter performance, designed for high-reliability telecom, networking, and industrial applications. It is available in 7.0 x 5.0 mm, 5.0 x 3.2 mm, and 3.2 x 2.5 mm industry-standard packages, and supports frequency stability as low as ±15 ppm with a peak-to-peak pull range up to ±3200 ppm. The device delivers 0.225 ps RMS phase jitter (typical) over a 12 kHz to 20 MHz bandwidth and operates across extended industrial temperature ranges from -40°C to 105°C. It integrates on-chip regulators to suppress power supply noise and eliminates the need for an external LDO. Signal output types include LVPECL, LVDS, and HCSL, with programmable frequency accuracy to six decimal places.
220 MHz to 725 MHz Ultra-low Jitter Differential VCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT3373AC-2E2-25NG491.520000 |
| Product Name | Voltage-Controlled Oscillators |
| Package / Form Factor | 7.0x5.0 |
| Frequency | 492 MHz |
| Frequency Stability | 25 ppm |