The SiT3373 is a 220 MHz to 725 MHz differential MEMS VCXO with ultra-low jitter, designed for telecom, networking, and industrial applications. It features ±0.225 ps RMS phase jitter over 12 kHz to 20 MHz bandwidth and frequency stability as low as ±15 ppm. The device supports supply voltages of 2.5 V, 2.8 V, 3.0 V, or 3.3 V and operates across a temperature range of -40°C to 105°C. It is available in industry-standard packages of 7.0 x 5.0 mm, 5.0 x 3.2 mm, or 3.2 x 2.5 mm and integrates on-chip regulators to eliminate the need for an external LDO. The part includes selectable output signaling (LVPECL, LVDS, or HCSL) and programmable pull ranges up to ±3200 ppm. The SiT3373AC-2B9-33NX22
220 MHz to 725 MHz Ultra-low Jitter Differential VCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT3373AC-2B9-33NX224.000000 |
| Product Name | Voltage-Controlled Oscillators |
| Package / Form Factor | 3.2x2.5 |
| Frequency | 224 MHz |
| Frequency Stability | 35 ppm |