The SiT3373 is a 220 MHz to 725 MHz differential MEMS VCXO with ultra-low jitter, designed for telecom, networking, and industrial applications. It supports LVDS output signaling, operates from a 2.8 V supply, and offers a pull range of ±50 ppm. The device features frequency stability of ±25 ppm, a typical phase jitter of 0.225 ps RMS over 12 kHz to 20 MHz, and operates across a temperature range of -40°C to 85°C. It is packaged in a 3.2 x 2.5 mm surface-mount format with an integrated ON/OFF control feature. The device integrates on-chip regulators to suppress power supply noise and is engineered for resistance to airflow, thermal gradients, shock, and vibration.
220 MHz to 725 MHz Ultra-low Jitter Differential VCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT3373AC-2B3-25NH281.000000 |
| Product Name | Voltage-Controlled Oscillators |
| Package / Form Factor | 3.2x2.5 |
| Frequency | 281 MHz |
| Frequency Stability | 50 ppm |