The SiT3373 is a 220 MHz to 725 MHz differential MEMS VCXO designed for low-jitter applications in telecom, networking, and industrial systems. It supports frequencies accurate to six decimal places and offers pull ranges up to ±3200 ppm, with frequency stability as low as ±15 ppm and 0.225 ps RMS phase jitter over 12 kHz to 20 MHz. Operating from -40°C to 105°C, it is available in industry-standard 7.0 x 5.0 mm, 5.0 x 3.2 mm, and 3.2 x 2.5 mm packages. The device integrates on-chip regulators to suppress power supply noise and eliminates the need for an external LDO. This variant uses LVDS signaling, a 3.0 V supply, and a ±35 ppm stability rating, with a fixed frequency of 240.000000 MHz and output enable functionality.
220 MHz to 725 MHz Ultra-low Jitter Differential VCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT3373AC-1E9-30NE240.000000 |
| Product Name | Voltage-Controlled Oscillators |
| Package / Form Factor | 7.0x5.0 |
| Frequency | 240 MHz |
| Frequency Stability | 35 ppm |