The SiT3373 is a 220 MHz to 725 MHz differential MEMS VCXO with ultra-low jitter, designed for high-performance timing in telecom, networking, and industrial applications. It supports LVPECL, LVDS, or HCSL output signaling in industry-standard packages of 7.0 x 5.0 mm, 5.0 x 3.2 mm, or 3.2 x 2.5 mm. The device offers frequency stability as low as ±15 ppm, operates over a temperature range of -40°C to 105°C, and provides programmable pull ranges up to ±3200 ppm. Integrated on-chip regulators eliminate the need for an external LDO, and phase jitter is specified at 0.225 ps RMS over a 12 kHz to 20 MHz bandwidth. The part features an output enable function when packaged in 7.0 x 5.0 mm or 5.0 x 3.2 mm form factors.
220 MHz to 725 MHz Ultra-low Jitter Differential VCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT3373AC-1E3-30NY540.000000 |
| Product Name | Voltage-Controlled Oscillators |
| Package / Form Factor | 7.0x5.0 |
| Frequency | 540 MHz |
| Frequency Stability | 50 ppm |