The SiT3373 is a 220 MHz to 725 MHz differential MEMS VCXO with ultra-low jitter, designed for telecom, networking, and industrial applications requiring precise clocking in noisy environments. It is available in industry-standard packages of 7.0 x 5.0 mm, 5.0 x 3.2 mm, and 3.2 x 2.5 mm. The part supports frequency stability as low as ±15 ppm and delivers 0.225 ps RMS phase jitter over a 12 kHz to 20 MHz bandwidth. Operating temperature ranges include -40°C to 105°C for extended industrial use. The device integrates on-chip power regulators to suppress supply noise and supports LVDS output signaling with a 2.8 V supply voltage. Pull range options extend up to ±3200 ppm, and the part includes an output enable function in larger package sizes.
220 MHz to 725 MHz Ultra-low Jitter Differential VCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT3373AC-1E3-28NC345.600000 |
| Product Name | Voltage-Controlled Oscillators |
| Package / Form Factor | 7.0x5.0 |
| Frequency | 346 MHz |
| Frequency Stability | 50 ppm |