The SiT3373 is a 220 MHz to 725 MHz differential MEMS VCXO for low-jitter applications in telecom and industrial systems. It comes in 7.0 x 5.0 mm, 5.0 x 3.2 mm, or 3.2 x 2.5 mm packages and supports LVPECL, LVDS, or HCSL signaling. Frequency stability is as low as ±15 ppm, with typical phase jitter of 0.225 ps RMS over 12 kHz to 20 MHz. Operating temperature spans -40°C to 105°C. On-chip regulators eliminate the need for an external LDO. Pull range options range from ±25 ppm to ±3200 ppm, and supply voltage is selectable at 2.5 V, 2.8 V, 3.0 V, or 3.3 V. Output enable is available in the 7.0 x 5.0 mm and 5.0 x 3.2 mm variants. This part is configured at 250.000000 MHz with ±25 ppm pull, LVPECL output, and 3.3 V supply.
220 MHz to 725 MHz Ultra-low Jitter Differential VCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT3373AC-1E2-33NC250.000000 |
| Product Name | Voltage-Controlled Oscillators |
| Package / Form Factor | 7.0x5.0 |
| Frequency | 250 MHz |
| Frequency Stability | 25 ppm |