The SiT3373 is a 220 MHz to 725 MHz differential MEMS VCXO with ultra-low jitter performance, designed for telecom, networking, and industrial applications requiring precise clocking in noisy environments. It is available in industry-standard packages of 7.0 x 5.0 mm, 5.0 x 3.2 mm, and 3.2 x 2.5 mm. The part operates over a temperature range of -40°C to 105°C with frequency stability as low as ±15 ppm and typifies 0.225 ps RMS phase jitter from 12 kHz to 20 MHz bandwidth. It supports LVDS signaling, a 2.8 V supply voltage, and a pull range of ±35 ppm. On-chip regulators eliminate the need for an external LDO, and the device integrates DualMEMS® and TurboCompensation® technologies for resistance to shock, vibration, and thermal gradients.
220 MHz to 725 MHz Ultra-low Jitter Differential VCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT3373AC-1B9-28NY281.000000 |
| Product Name | Voltage-Controlled Oscillators |
| Package / Form Factor | 3.2x2.5 |
| Frequency | 281 MHz |
| Frequency Stability | 35 ppm |