The SiT3373 is a 220 MHz to 725 MHz differential MEMS VCXO with ultra-low jitter, designed for high-performance telecom, networking, and industrial applications. It is available in industry-standard packages of 7.0 x 5.0 mm, 5.0 x 3.2 mm, and 3.2 x 2.5 mm. The device supports frequency stability as low as ±15 ppm and integrates on-chip regulators to eliminate the need for an external LDO. It operates over a temperature range of -40°C to 105°C with a typical phase jitter of 0.225 ps RMS over 12 kHz to 20 MHz bandwidth. Pull ranges up to ±3200 ppm are available, and output signaling options include LVPECL, LVDS, and HCSL. The part number provided matches the series, with the specific frequency of 500.000000 MHz and supply voltage of 2.8 V ±10% confirmed by the ordering structure.
220 MHz to 725 MHz Ultra-low Jitter Differential VCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT3373AC-1B3-28NG500.000000 |
| Product Name | Voltage-Controlled Oscillators |
| Package / Form Factor | 3.2x2.5 |
| Frequency | 500 MHz |
| Frequency Stability | 50 ppm |