The SiT3373 is a 220 MHz to 725 MHz differential MEMS VCXO with ultra-low jitter, designed for telecom, networking, and industrial applications requiring stable clocking in noisy environments. It is available in 7.0 x 5.0 mm, 5.0 x 3.2 mm, and 3.2 x 2.5 mm packages. This device delivers 0.225 ps RMS phase jitter (typ) over 12 kHz to 20 MHz bandwidth and supports frequency stability as low as ±15 ppm. It operates across extended industrial temperature ranges from -40°C to 105°C and integrates on-chip regulators to suppress power supply noise. The part supports LVPECL, LVDS, and HCSL output signaling, with programmable pull ranges up to ±3200 ppm. The ordering code SiT3373AC-1B2-28NU50
220 MHz to 725 MHz Ultra-low Jitter Differential VCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT3373AC-1B2-28NU500.000000 |
| Product Name | Voltage-Controlled Oscillators |
| Package / Form Factor | 3.2x2.5 |
| Frequency | 500 MHz |
| Frequency Stability | 25 ppm |