The SiT3372 is a 1 MHz to 220 MHz differential MEMS VCXO with ultra-low jitter, designed for telecom, networking, and industrial applications requiring precise clocking in noisy environments. It supports LVDS signaling, operates from -40°C to 105°C, and offers frequency stability as low as ±15 ppm with a pull range of ±25 ppm. The device integrates on-chip regulators to reject power supply noise and achieves 0.225 ps RMS phase jitter (typical) over 12 kHz to 20 MHz bandwidth. Available in industry-standard packages including 3.2 x 2.5 mm, 5.0 x 3.2 mm, and 7.0 x 5.0 mm, it is factory programmable for frequency, voltage, and output type. The part includes an output enable function and operates from a 2.5 V supply.
1 MHz to 220 MHz Ultra-low Jitter Differential VCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT3372AI-4E3-25NG10.000000 |
| Product Name | Voltage-Controlled Oscillators |
| Package / Form Factor | 7.0x5.0 |
| Frequency | 10 MHz |
| Frequency Stability | 50 ppm |