The SiT3372 is a 1 MHz to 220 MHz differential MEMS VCXO designed for low-jitter applications, featuring ±0.225 ps RMS phase jitter over 12 kHz to 20 MHz bandwidth and frequency stability as low as ±15 ppm. It supports wide temperature ranges up to -40°C to 105°C and is available in industry-standard packages of 7.0 x 5.0 mm, 5.0 x 3.2 mm, and 3.2 x 2.5 mm. The device integrates on-chip regulators to suppress power supply noise and offers programmable pull ranges up to ±3200 ppm. The SiT3372AI-2E2-30NG15
1 MHz to 220 MHz Ultra-low Jitter Differential VCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT3372AI-2E2-30NG15.360000 |
| Product Name | Voltage-Controlled Oscillators |
| Package / Form Factor | 7.0x5.0 |
| Frequency | 15.36 MHz |
| Frequency Stability | 25 ppm |