The SiT3372 is a 1 MHz to 220 MHz differential MEMS VCXO designed for low-jitter applications, featuring ±15 ppm frequency stability, 0.225 ps RMS phase jitter over 12 kHz to 20 MHz bandwidth, and support for LVDS signaling. It is available in 3.2 x 2.5 mm, 5.0 x 3.2 mm, and 7.0 x 5.0 mm industry-standard packages, with operation from -40°C to 105°C. The device integrates on-chip regulators to reject power supply noise and uses DualMEMS® and TurboCompensation® technology for resistance to environmental disturbances.
1 MHz to 220 MHz Ultra-low Jitter Differential VCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT3372AI-2B3-30NU90.000000 |
| Product Name | Voltage-Controlled Oscillators |
| Package / Form Factor | 3.2x2.5 |
| Frequency | 90 MHz |
| Frequency Stability | 50 ppm |