The SiT3372 is a 1 MHz to 220 MHz differential MEMS VCXO with ultralow jitter of 0.225 ps RMS (typical) over 12 kHz to 20 MHz bandwidth, designed for telecom, networking, and industrial applications requiring high timing precision. It supports LVDS signaling, a 3.3 V supply, a ±50 ppm pull range, and operates across the extended industrial temperature range of -40°C to 105°C. Available in a 3.2 x 2.5 mm surface-mount package, it integrates on-chip regulators to reject power supply noise and employs DualMEMS® and TurboCompensation® technologies to resist environmental disturbances. The device is factory-programmable
1 MHz to 220 MHz Ultra-low Jitter Differential VCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT3372AI-2B2-33NB51.200000 |
| Product Name | Voltage-Controlled Oscillators |
| Package / Form Factor | 3.2x2.5 |
| Frequency | 51.2 MHz |
| Frequency Stability | 25 ppm |