The SiT3372 is a 1 MHz to 220 MHz differential MEMS VCXO with industry-standard package options of 7.0 x 5.0 mm, 5.0 x 3.2 mm, and 3.2 x 2.5 mm. It offers frequency stability as low as ±15 ppm, a pull range of ±80 ppm, and a typical RMS phase jitter of 0.225 ps over a 12 kHz to 20 MHz bandwidth. The device operates across a temperature range of -40°C to 105°C, supports LVPECL signaling, and operates from a 3.0 V power supply. Integrated on-chip regulators eliminate the need for an external LDO, and the device is designed for applications requiring low jitter in noisy environments.
1 MHz to 220 MHz Ultra-low Jitter Differential VCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT3372AI-1E3-30NZ80.000000 |
| Product Name | Voltage-Controlled Oscillators |
| Package / Form Factor | 7.0x5.0 |
| Frequency | 80 MHz |
| Frequency Stability | 50 ppm |