The SiT3372 is a 1 MHz to 220 MHz differential MEMS VCXO with industry-standard package options of 7.0 x 5.0 mm, 5.0 x 3.2 mm, and 3.2 x 2.5 mm. It offers frequency stability as low as ±15 ppm, a pull range of ±100 ppm, and 0.225 ps RMS phase jitter (typ) over 12 kHz to 20 MHz bandwidth. The device operates across a temperature range of -40°C to 105°C and integrates on-chip regulators to filter power supply noise. It supports LVDS, LVPECL, and HCSL signaling formats and is designed for telecom, networking, and industrial applications requiring low jitter and high reliability in noisy environments.
1 MHz to 220 MHz Ultra-low Jitter Differential VCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT3372AE-2B9-33NE100.000000 |
| Product Name | Voltage-Controlled Oscillators |
| Package / Form Factor | 3.2x2.5 |
| Frequency | 100 MHz |
| Frequency Stability | 35 ppm |