The SiT3372 is a 1 MHz to 220 MHz differential MEMS voltage-controlled crystal oscillator with ultra-low phase jitter of 0.225 ps RMS (typical) over 12 kHz to 20 MHz bandwidth. It is available in industry-standard packages measuring 7.0 x 5.0 mm, 5.0 x 3.2 mm, or 3.2 x 2.5 mm, and supports operating temperatures from -40°C to 105°C. The device features frequency stability as low as ±15 ppm and offers programmable pull ranges up to ±3200 ppm. It integrates on-chip regulators to suppress power supply noise and is designed for applications in telecom, networking, and industrial systems requiring high dynamic performance under adverse conditions.
1 MHz to 220 MHz Ultra-low Jitter Differential VCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT3372AC-4E9-28NU50.000000 |
| Product Name | Voltage-Controlled Oscillators |
| Package / Form Factor | 7.0x5.0 |
| Frequency | 50 MHz |
| Frequency Stability | 35 ppm |