The SiT3372 is a 1 MHz to 220 MHz differential MEMS VCXO with ultra-low jitter, supporting LVDS signaling, 2.8 V supply voltage, ±50 ppm pull range, and ±25 ppm frequency stability. It is available in a 7.0 x 5.0 mm package with center pad and operates across -40°C to 105°C. The device integrates on-chip regulators to suppress power noise and uses DualMEMS® and TurboCompensation® technologies for resistance to environmental stress. Output enable functionality is supported in this package size.
1 MHz to 220 MHz Ultra-low Jitter Differential VCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT3372AC-4E3-28NZ50.000000 |
| Product Name | Voltage-Controlled Oscillators |
| Package / Form Factor | 7.0x5.0 |
| Frequency | 50 MHz |
| Frequency Stability | 50 ppm |