The SiT3372 is a 1 MHz to 220 MHz differential MEMS voltage-controlled crystal oscillator with ultra-low jitter, designed for high-performance timing in telecom, networking, and industrial applications. It features industry-standard packages in 7.0 x 5.0 mm, 5.0 x 3.2 mm, and 3.2 x 2.5 mm sizes, with frequency stability as low as ±15 ppm and typical phase jitter of 0.225 ps RMS over a 12 kHz to 20 MHz bandwidth. The device supports multiple output signaling types including LVPECL, LVDS, and HCSL, and operates across a temperature range of -40°C to 105°C. Integrated on-chip regulators eliminate the need for an external LDO, and the oscillator supports pull ranges up to ±3200 ppm. It is engineered with DualMEMS® and TurboCompensation® technologies to resist airflow, thermal gradients, shock, and vibration.
1 MHz to 220 MHz Ultra-low Jitter Differential VCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT3372AC-4E3-25NC10.000000 |
| Product Name | Voltage-Controlled Oscillators |
| Package / Form Factor | 7.0x5.0 |
| Frequency | 10 MHz |
| Frequency Stability | 50 ppm |