The SiT3372 is a 1 MHz to 220 MHz differential MEMS VCXO with ultra-low jitter, designed for telecom, networking, and industrial applications requiring precise timing in noisy environments. It supports LVDS signaling, operates from a 3.0 V supply, and offers a frequency stability of ±35 ppm with a pull range of ±150 ppm. The device is housed in a 3.2 x 2.5 mm package and features an output enable function. It operates across a temperature range of -40°C to 105°C and achieves 0.225 ps RMS phase jitter (typical) over a 12 kHz to 20 MHz bandwidth, enabled by DualMEMS® and TurboCompensation® technologies. Integrated on-chip regulators eliminate the need for an external LDO.
1 MHz to 220 MHz Ultra-low Jitter Differential VCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT3372AC-4B9-30NE90.000000 |
| Product Name | Voltage-Controlled Oscillators |
| Package / Form Factor | 3.2x2.5 |
| Frequency | 90 MHz |
| Frequency Stability | 35 ppm |