The SiT3372 is a 1 MHz to 220 MHz differential MEMS VCXO with industry-standard package options of 7.0 x 5.0 mm, 5.0 x 3.2 mm, and 3.2 x 2.5 mm. It offers frequency stability as low as ±15 ppm, a typical phase jitter of 0.225 ps RMS over 12 kHz to 20 MHz bandwidth, and operates across a temperature range from -40°C to 105°C. The device supports multiple output signaling types including LVPECL, LVDS, and HCSL, and integrates on-chip regulators to eliminate the need for an external LDO. Pull range options extend up to ±3200 ppm, and it is designed for applications requiring low jitter in noisy environments such as telecom, networking, and industrial systems.
1 MHz to 220 MHz Ultra-low Jitter Differential VCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT3372AC-2E9-33NH50.000000 |
| Product Name | Voltage-Controlled Oscillators |
| Package / Form Factor | 7.0x5.0 |
| Frequency | 50 MHz |
| Frequency Stability | 35 ppm |