The SiT3372 is a 1 MHz to 220 MHz differential MEMS VCXO with ±15 ppm frequency stability, 0.225 ps RMS phase jitter over 12 kHz to 20 MHz bandwidth, and support for industrial temperature ranges up to 105°C. It is available in industry-standard packages of 7.0 × 5.0 mm, 5.0 × 3.2 mm, and 3.2 × 2.5 mm, and integrates on-chip regulators to eliminate external LDOs. Pull range options include ±100 ppm, and output signaling is LVPECL. The device uses SiTime's DualMEMS® and TurboCompensation® technologies for resistance to airflow, thermal gradients, shock, and vibration.
1 MHz to 220 MHz Ultra-low Jitter Differential VCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT3372AC-2E9-25NC98.304000 |
| Product Name | Voltage-Controlled Oscillators |
| Package / Form Factor | 7.0x5.0 |
| Frequency | 98.3 MHz |
| Frequency Stability | 35 ppm |