The SiT3372 is a 1 MHz to 220 MHz differential MEMS VCXO designed for low-jitter applications, featuring ±15 ppm frequency stability and 0.225 ps RMS phase jitter over 12 kHz to 20 MHz bandwidth. It operates across a temperature range of -40°C to 105°C and is available in industry-standard packages of 7.0 x 5.0 mm, 5.0 x 3.2 mm, or 3.2 x 2.5 mm. The device supports LVDS signaling, a 2.5 V supply voltage, and a ±25 ppm pull range, with output enable functionality not available in the 3.2 x 2.5 mm package. Integrated on-chip regulators eliminate the need for an external LDO, and the device uses DualMEMS® and TurboCompensation® technology to resist airflow, thermal gradients, shock, and vibration.
1 MHz to 220 MHz Ultra-low Jitter Differential VCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT3372AC-2E2-25NC128.000000 |
| Product Name | Voltage-Controlled Oscillators |
| Package / Form Factor | 7.0x5.0 |
| Frequency | 128 MHz |
| Frequency Stability | 25 ppm |