The SiT3372 is a 1 MHz to 220 MHz differential MEMS VCXO with industry-standard package options of 7.0 x 5.0 mm, 5.0 x 3.2 mm, and 3.2 x 2.5 mm. It offers frequency stability as low as ±15 ppm, a typical phase jitter of 0.225 ps RMS over 12 kHz to 20 MHz bandwidth, and supports operating temperatures from -40°C to 105°C. The device integrates on-chip regulators to reject power supply noise and provides programmable pull ranges up to ±3200 ppm. It is available in LVPECL, LVDS, and HCSL output signaling types and is designed for telecom, networking, and industrial applications requiring low jitter and dynamic performance in noisy environments.
1 MHz to 220 MHz Ultra-low Jitter Differential VCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT3372AC-2B2-30NC184.320000 |
| Product Name | Voltage-Controlled Oscillators |
| Package / Form Factor | 3.2x2.5 |
| Frequency | 184 MHz |
| Frequency Stability | 25 ppm |