The SiT3372 is a 1 MHz to 220 MHz differential MEMS VCXO with industry-standard packages in 7.0 x 5.0 mm, 5.0 x 3.2 mm, and 3.2 x 2.5 mm sizes. It delivers 0.225 ps RMS phase jitter (typical) over a 12 kHz to 20 MHz bandwidth and supports frequency stability as low as ±15 ppm across operating temperatures from -40°C to 105°C. The device integrates on-chip regulators to suppress power supply noise and is programmable for output signaling (LVPECL, LVDS, or HCSL), supply voltage (2.5 V, 2.8 V, 3.0 V, or 3.3 V), and pull range options up to ±3200 ppm. The part includes an output enable function in the 7.0 x 5.0 mm and 5.0 x 3.2 mm packages, with a 2.8 V supply and ±50 ppm pull range selected for this variant.
1 MHz to 220 MHz Ultra-low Jitter Differential VCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT3372AC-2B2-28NY51.200000 |
| Product Name | Voltage-Controlled Oscillators |
| Package / Form Factor | 3.2x2.5 |
| Frequency | 51.2 MHz |
| Frequency Stability | 25 ppm |