SiTime Corporation Voltage-Controlled Oscillators SiT3372AC-1E3-33NY75.000000

Description
1 MHz to 220 MHz Ultra-low Jitter Differential VCXO
Request a Quote
Description
1 MHz to 220 MHz Ultra-low Jitter Differential VCXO
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SiT3372 is a 1 MHz to 220 MHz differential MEMS VCXO with ultra-low jitter, designed for demanding telecom, networking, and industrial applications. It supports industry-standard packages in 7.0 x 5.0 mm, 5.0 x 3.2 mm, and 3.2 x 2.5 mm sizes, offers frequency stability as low as ±15 ppm, and achieves 0.225 ps RMS phase jitter (typical) over a 12 kHz to 20 MHz bandwidth. The device integrates on-chip voltage regulators to suppress power supply noise and operates across extended industrial temperature ranges up to +105°C. It supports LVDS output signaling, a 3.3 V supply voltage, and pull range options up to ±3200 ppm.

Datasheet Summary
Powered by GS/AI

The SiT3372 is a 1 MHz to 220 MHz differential MEMS VCXO with ultra-low jitter, designed for demanding telecom, networking, and industrial applications. It supports industry-standard packages in 7.0 x 5.0 mm, 5.0 x 3.2 mm, and 3.2 x 2.5 mm sizes, offers frequency stability as low as ±15 ppm, and achieves 0.225 ps RMS phase jitter (typical) over a 12 kHz to 20 MHz bandwidth. The device integrates on-chip voltage regulators to suppress power supply noise and operates across extended industrial temperature ranges up to +105°C. It supports LVDS output signaling, a 3.3 V supply voltage, and pull range options up to ±3200 ppm.

Suppliers

Company
Product
Description
Supplier Links
Voltage-Controlled Oscillators - SiT3372AC-1E3-33NY75.000000 - SiTime Corporation
Santa Clara, CA, United States
Voltage-Controlled Oscillators
SiT3372AC-1E3-33NY75.000000
Voltage-Controlled Oscillators SiT3372AC-1E3-33NY75.000000
1 MHz to 220 MHz Ultra-low Jitter Differential VCXO

1 MHz to 220 MHz Ultra-low Jitter Differential VCXO

Buy Now Datasheet

Technical Specifications

  SiTime Corporation
Product Category Oscillators
Product Number SiT3372AC-1E3-33NY75.000000
Product Name Voltage-Controlled Oscillators
Package / Form Factor 7.0x5.0
Frequency 75 MHz
Frequency Stability 50 ppm
Unlock Full Specs
to access all available technical data

Similar Products

Oscillators - 1473-32149-2-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-SMD, No Lead
Features / Standards Lead-Free
View Details
2 suppliers
1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-30E-0001.000000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 1.00E-3 MHz
Frequency Stability 50 ppm
View Details
1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-18E-0000.010000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 1.00E-5 MHz
Frequency Stability 50 ppm
View Details
1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-30E-0002.000000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.0020 MHz
Frequency Stability 50 ppm
View Details