The SiT3372 is a 1 MHz to 220 MHz differential MEMS VCXO featuring ultra-low jitter of 0.225 ps RMS (typ) over 12 kHz to 20 MHz bandwidth and frequency stability as low as ±15 ppm. It operates across a wide temperature range of -40°C to 105°C and is available in industry-standard package sizes of 7.0 x 5.0 mm, 5.0 x 3.2 mm, and 3.2 x 2.5 mm. The device integrates on-chip regulators to suppress power supply noise, eliminating the need for an external LDO, and supports programmable pull ranges up to ±3200 ppm. Output signaling includes LVPECL, LVDS, and HCSL. The part number SiT3372AC-1E2-30NC14
1 MHz to 220 MHz Ultra-low Jitter Differential VCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT3372AC-1E2-30NC140.000000 |
| Product Name | Voltage-Controlled Oscillators |
| Package / Form Factor | 7.0x5.0 |
| Frequency | 140 MHz |
| Frequency Stability | 25 ppm |