The SiT3372 is a 1 MHz to 220 MHz differential MEMS VCXO with ultra-low jitter, designed for telecom, networking, and industrial applications requiring precise clocking in noisy environments. It is available in industry-standard packages of 7.0 x 5.0 mm, 5.0 x 3.2 mm, and 3.2 x 2.5 mm. This part operates with a frequency stability of ±15 ppm and supports a supply voltage of 3.0 V ±10%. It features a pull range of ±200 ppm and delivers 0.225 ps RMS phase jitter over 12 kHz to 20 MHz bandwidth. The device operates over a temperature range of -40°C to 85°C and includes integrated power supply noise filtering. Output signaling is LVPECL, and it is packaged in a 5.0 x 3.2 mm case with a center pad.
1 MHz to 220 MHz Ultra-low Jitter Differential VCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SIT3372AC-1CH-30NB128.000000 |
| Product Name | Voltage-Controlled Oscillators |
| Package / Form Factor | 5.0x3.2 |
| Frequency | 128 MHz |
| Frequency Stability | 15 ppm |