The SiT3372 is a 1 MHz to 220 MHz differential MEMS VCXO with ultra-low 0.225 ps RMS phase jitter over 12 kHz to 20 MHz bandwidth, available in 7.0 x 5.0 mm, 5.0 x 3.2 mm, or 3.2 x 2.5 mm surface-mount packages. It supports frequency stability as low as ±15 ppm and operates across a temperature range of -40°C to 105°C, with pull range options up to ±3200 ppm. The device integrates on-chip regulators to reject power supply noise and uses DualMEMS® and TurboCompensation® technologies to resist airflow, thermal gradients, shock, and vibration. It offers LVPECL, LVDS, and HCSL output signaling options.
1 MHz to 220 MHz Ultra-low Jitter Differential VCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT3372AC-1B9-28NB10.240000 |
| Product Name | Voltage-Controlled Oscillators |
| Package / Form Factor | 3.2x2.5 |
| Frequency | 10.24 MHz |
| Frequency Stability | 35 ppm |