The SiT3372 is a 1 MHz to 220 MHz differential MEMS VCXO with ultra-low jitter, delivering 0.225 ps RMS phase jitter over 12 kHz to 20 MHz bandwidth. It supports frequency stability as low as ±15 ppm and operates across temperature ranges from -40°C to 105°C. The device is available in industry-standard packages of 7.0 x 5.0 mm, 5.0 x 3.2 mm, and 3.2 x 2.5 mm. It integrates on-chip regulators to suppress power supply noise and uses DualMEMS® and TurboCompensation® technology for resilience against airflow, thermal gradients, shock, and vibration. This part includes LVDS output signaling, a ±35 ppm frequency stability option, and a ±50 ppm pull range, with a 2.5 V supply voltage and output enable function disabled.
1 MHz to 220 MHz Ultra-low Jitter Differential VCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT3372AC-1B9-25NB148.351648 |
| Product Name | Voltage-Controlled Oscillators |
| Package / Form Factor | 3.2x2.5 |
| Frequency | 148 MHz |
| Frequency Stability | 35 ppm |