The SiT2044B is a 1 to 110 MHz LVCMOS/LVTTL compatible oscillator in a 2.9 x 2.8 mm SOT23-5 package, designed for high-reliability applications. It operates over extended temperature ranges from -55°C to +125°C with AEC-Q100 Grade 1 qualification, and offers frequency stability as low as ±20 ppm. The device supports supply voltages of 1.8 V or 2.25 V to 3.63 V, with typical current consumption of 3.8 mA at 1.8 V and 4.0 mA at 2.25 V to 3.63 V. It features an acceleration sensitivity of 0.1 ppb/g and is RoHS and REACH compliant, with Pb-free, halogen-free, and antimony-free construction.
1 to 110 MHz, Extended Temperature (-55 °C to 125 °C) SOT-23 Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT2044BE-S8-33NA40.000000 |
| Product Name | LVCMOS Ruggedized Oscillators |
| Package / Form Factor | SOT23-5(2.9x2.8) |